注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥47602.053946
10
¥46036.802657
25
¥45716.785157
50
¥45398.992216
100
¥44465.222542
500
¥41286.186202
Amphenol Aerospace MIS-20045/1-029
- 收藏
- 对比
MIS-20045/1-029
67-MIS-20045/1-029
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector QWLD
--最小包装量--
¥
总价: ¥
MIS-20045/1-029详情
Amphenol Aerospace MIS-20045/1-029重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
Tradename
38999
Factory Pack QuantityFactory Pack Quantity
1
Contact Materials
Copper Alloy
Mounting Styles
Cable
MIL Type
MIL-DTL-22992
Shell Style#
In-Line
Shell Sizes
24
RoHS
N
Shipping Restrictions
This product may require additional documentation to export from the United States.
系列
MIL-C-22992 QWLD
性别
Socket (Female)
终端样式
Solder
产品
Connectors
MIS-20045/1-029拓展信息
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace






哦! 它是空的。