Amphenol Aerospace MS90563-3N
- 收藏
- 对比
MS90563-3N
67-MS90563-3N
圆形连接器 - 触头
--
大陆
立即发货

Circular MIL Spec Tools, Hardware & Accessories Protective Cover Shell Size 32
1最小包装量--
MS90563-3N详情
Amphenol Aerospace MS90563-3N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
MIL Type
MIL-DTL-22992
For Use With
Cable Connecting Receptacle, Shell Size 32 Connector, Wall Mount Receptacle
Qualification
EREL
Factory Pack QuantityFactory Pack Quantity
1
Unit Weight
2.340463 oz
类型
插座盖
产品
保护罩
MS90563-3N拓展信息
Amphenol Aerospace
Amphenol Aerospace Operations
Amphenol Aerospace
Amphenol Aerospace Operations
Amphenol Aerospace
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations







哦! 它是空的。