Amphenol Aerospace Operations 10-251416-225
- 收藏
- 对比
10-251416-225详情
Amphenol Aerospace Operations 10-251416-225重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Sizes
22
Qualification
MIL-C-39029
包装
Bulk
零件状态
活跃
类型
Signal, Machined
触点类型
Socket
触点终端
Crimp
10-251416-225拓展信息
Amphenol Aerospace
Amphenol Aerospace Operations
Amphenol Aerospace
Amphenol Aerospace Operations
Amphenol Aerospace
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations








哦! 它是空的。