Amphenol Aerospace Operations 10-497007-205
- 收藏
- 对比
10-497007-205
67-10-497007-205
圆形连接器 - 触头
--
大陆
立即发货

CONTACT SOCKET SZ 20
1最小包装量--
10-497007-205详情
Amphenol Aerospace Operations 10-497007-205重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Materials
Copper Alloy
Contact Sizes
20
包装
Bulk
系列
MB
零件状态
活跃
连接器类型
Socket
触点类型
Socket
RoHS状态
ROHS3 Compliant
10-497007-205拓展信息
Amphenol Aerospace
Amphenol Aerospace Operations
Amphenol Aerospace
Amphenol Aerospace Operations
Amphenol Aerospace
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations







哦! 它是空的。