Amphenol Aerospace Operations 10-497582-375
- 收藏
- 对比
10-497582-375
67-10-497582-375
圆形连接器 - 触头
--
大陆
立即发货

38999 I II III 22D PIN PC
1最小包装量--
10-497582-375详情
Amphenol Aerospace Operations 10-497582-375重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Sizes
22D
包装
Bulk
系列
MIL-DTL-38999
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
终端
PCB
连接器类型
Pin
类型
Machined
触点类型
Pin
触点终端
PCB 引脚
RoHS状态
ROHS3 Compliant
10-497582-375拓展信息
Amphenol Aerospace
Amphenol Aerospace Operations
Amphenol Aerospace
Amphenol Aerospace Operations
Amphenol Aerospace
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations







哦! 它是空的。