Amphenol Aerospace Operations 10-60479-41
- 收藏
- 对比
10-60479-41
67-10-60479-41
圆形连接器 - 触头
--
大陆
立即发货

CONTACT PIN SZ 8 SHIELDED 26500
1最小包装量--
10-60479-41详情
Amphenol Aerospace Operations 10-60479-41重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
19 Weeks
Contact Sizes
8
包装
Bulk
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
连接器类型
Pin
触点类型
Pin
RoHS状态
Non-RoHS Compliant
10-60479-41拓展信息
Amphenol Aerospace
Amphenol Aerospace Operations
Amphenol Aerospace
Amphenol Aerospace Operations
Amphenol Aerospace
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations







哦! 它是空的。