Amphenol Aerospace Operations 21-033909-081
- 收藏
- 对比
21-033909-081
67-21-033909-081
圆形连接器 - 触头
--
大陆
立即发货

CONTACT PIN SZ 12 CRIMP GOLD
1最小包装量--
21-033909-081详情
Amphenol Aerospace Operations 21-033909-081重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
引脚数
12
Contact Materials
Copper
Contact Sizes
12
包装
Bulk
系列
MIL-DTL-38999
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
终端
Crimp
连接器类型
Pin
类型
Twinax
触点类型
Pin
触点表面处理
Gold
触点终端
Crimp
RoHS状态
Non-RoHS Compliant
21-033909-081拓展信息
Amphenol Aerospace
Amphenol Aerospace Operations
Amphenol Aerospace
Amphenol Aerospace Operations
Amphenol Aerospace
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations







哦! 它是空的。