Amphenol Aerospace Operations 5M2251-004S
- 收藏
- 对比
5M2251-004S
67-5M2251-004S
圆形连接器 - 触头
--
大陆
立即发货

38999 I III SKT 8 TRIAX CON
1最小包装量--
5M2251-004S详情
Amphenol Aerospace Operations 5M2251-004S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
底架
Socket
Contact Sizes
8
包装
Bulk
系列
MIL-DTL-38999
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
连接器类型
Socket
类型
Triax
触点类型
Socket
RoHS状态
Non-RoHS Compliant
5M2251-004S拓展信息
Amphenol Aerospace
Amphenol Aerospace Operations
Amphenol Aerospace
Amphenol Aerospace Operations
Amphenol Aerospace
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations







哦! 它是空的。