Amphenol Aerospace Operations BACC47EX2
- 收藏
- 对比
BACC47EX2
67-BACC47EX2
圆形连接器 - 触头
--
大陆
立即发货

CONTACT PIN BACC SHIELDED 2
1最小包装量--
BACC47EX2详情
Amphenol Aerospace Operations BACC47EX2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
2
包装
Bulk
已出版
2006
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
连接器类型
Pin
类型
Machined
触点类型
Pin
RoHS状态
Non-RoHS Compliant
BACC47EX2拓展信息
Amphenol Aerospace
Amphenol Aerospace Operations
Amphenol Aerospace
Amphenol Aerospace Operations
Amphenol Aerospace
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations







哦! 它是空的。