Amphenol Aerospace Operations BACC47GC3A
- 收藏
- 对比
BACC47GC3A
67-BACC47GC3A
圆形连接器 - 触头
--
大陆
立即发货

Circular MIL Spec Contacts PIN 16 GA CRIMP
1最小包装量--
BACC47GC3A详情
Amphenol Aerospace Operations BACC47GC3A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
引脚数
16
Contact Sizes
16
包装
Bulk
已出版
2006
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
终端
Crimp
连接器类型
Pin, Socket
类型
Machined
触点类型
Pin
触点性别
Male
RoHS状态
ROHS3 Compliant
BACC47GC3A拓展信息
Amphenol Aerospace
Amphenol Aerospace Operations
Amphenol Aerospace
Amphenol Aerospace Operations
Amphenol Aerospace
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations








哦! 它是空的。