Amphenol Aerospace Operations BACC47GD1A
- 收藏
- 对比
BACC47GD1A
67-BACC47GD1A
圆形连接器 - 触头
--
大陆
立即发货

CONTACT SOCKET SZ 22D
1最小包装量--
BACC47GD1A详情
Amphenol Aerospace Operations BACC47GD1A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
底架
Socket
Contact Sizes
22D
包装
Bulk
已出版
2006
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
连接器类型
Socket
类型
Machined
触点类型
Socket
RoHS状态
ROHS3 Compliant
BACC47GD1A拓展信息
Amphenol Aerospace
Amphenol Aerospace Operations
Amphenol Aerospace
Amphenol Aerospace Operations
Amphenol Aerospace
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations







哦! 它是空的。