Amphenol Aerospace Operations BACC47GM1
- 收藏
- 对比
BACC47GM1
67-BACC47GM1
圆形连接器 - 触头
--
大陆
立即发货

CONTACT PIN BACC III SZ8 QUADRAX
1最小包装量--
BACC47GM1详情
Amphenol Aerospace Operations BACC47GM1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
Contact Sizes
8
包装
Bulk
已出版
2006
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
连接器类型
Pin
类型
Quadrax
触点类型
Pin
RoHS状态
ROHS3 Compliant
BACC47GM1拓展信息
Amphenol Aerospace
Amphenol Aerospace Operations
Amphenol Aerospace
Amphenol Aerospace Operations
Amphenol Aerospace
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations







哦! 它是空的。