Amphenol Aerospace Operations D38999/26KB2BD
- 收藏
- 对比
D38999/26KB2BD
67-D38999/26KB2BD
圆形连接器 - 外壳
--
大陆
立即发货

TV 2C 2#16 SKT PLUG
1最小包装量--
D38999/26KB2BD详情
Amphenol Aerospace Operations D38999/26KB2BD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
零件状态
活跃
连接器类型
密耳系列连接器
性别
Male
接头数量
2
RoHS状态
Non-RoHS Compliant
D38999/26KB2BD拓展信息
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations








哦! 它是空的。