Amphenol Aerospace Operations JN1003P20
- 收藏
- 对比
JN1003P20详情
Amphenol Aerospace Operations JN1003P20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Sizes
20
包装
Bulk
系列
MIL-DTL-38999
已出版
2001
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
连接器类型
Pin
触点类型
Pin
RoHS状态
ROHS3 Compliant
JN1003P20拓展信息
Amphenol Aerospace
Amphenol Aerospace Operations
Amphenol Aerospace
Amphenol Aerospace Operations
Amphenol Aerospace
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations








哦! 它是空的。