Amphenol Aerospace Operations LMD-4005-P
- 收藏
- 对比
LMD-4005-P
67-LMD-4005-P
端子接线系统
--
大陆
立即发货

CONN FEEDBACK MOD SZ16 0.500"L
1最小包装量--
LMD-4005-P详情
Amphenol Aerospace Operations LMD-4005-P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
14 Weeks
Contact Sizes
16
系列
LMD
已出版
2013
尺寸/尺寸
0.500Lx0.449W 12.70mmx11.40mm
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
反馈模块块
模块的能力
4
RoHS状态
ROHS3 Compliant
LMD-4005-P拓展信息
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations








哦! 它是空的。