Amphenol Aerospace Operations M39029/79-437
- 收藏
- 对比
M39029/79-437
67-M39029/79-437
圆形连接器 - 触头
--
大陆
立即发货

CONTACT PIN COAX SZ 16 CRIMP
1最小包装量--
M39029/79-437详情
Amphenol Aerospace Operations M39029/79-437重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
16 Weeks
Contact Materials
Copper Alloy
Contact Sizes
16
包装
Bulk
系列
Military, MIL-C-39029
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Coaxial
触点类型
Coax Pin, Socket Center
触点表面处理
Gold
触点终端
Crimp
线规或量程 - 同轴电缆
RG-178
触点表面处理厚度
50.0μin 1.27μm
RoHS状态
Non-RoHS Compliant
M39029/79-437拓展信息
Amphenol Aerospace
Amphenol Aerospace Operations
Amphenol Aerospace
Amphenol Aerospace Operations
Amphenol Aerospace
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations







哦! 它是空的。