Amphenol Aerospace Operations MS27466T9B35A
- 收藏
- 对比
MS27466T9B35A
67-MS27466T9B35A
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector 6P Size 9 Front Mount Receptacle
1最小包装量--
MS27466T9B35A详情
Amphenol Aerospace Operations MS27466T9B35A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
已出版
2014
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
定位的数量
6
军用标准
MIL-DTL-38999
镀层
Cadmium
RoHS状态
Non-RoHS Compliant
MS27466T9B35A拓展信息
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations







哦! 它是空的。