注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥912.580177
10
¥860.924691
100
¥812.193108
500
¥766.219913
1000
¥722.848974
Amphenol Aerospace Operations MS27467E23F35B
- 收藏
- 对比
MS27467E23F35B
67-MS27467E23F35B
圆形连接器 - 外壳
100
大陆
立即发货

Crimp straight plug, for environmental crimp applications. supplied with A grommet and compression nut., shell
--最小包装量--
¥
总价: ¥
MS27467E23F35B详情
Amphenol Aerospace Operations MS27467E23F35B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
包装/外壳
100
已出版
2006
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
连接器类型
Straight
RoHS状态
ROHS3 Compliant
MS27467E23F35B拓展信息
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations






哦! 它是空的。