Amphenol Aerospace Operations MS27468T19B32B
- 收藏
- 对比
MS27468T19B32B
67-MS27468T19B32B
圆形连接器 - 外壳
--
大陆
立即发货

Conn Subminiature Cylindrical SKT 32 POS Crimp ST Jam Nut 32 Terminal 1 Port
1最小包装量--
MS27468T19B32B详情
Amphenol Aerospace Operations MS27468T19B32B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
10 Weeks
安装类型
Jam Nut
包装
Bulk
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
终端
Crimp
性别
Female
方向
Straight
接头数量
32
辐射硬化
无
RoHS状态
Non-RoHS Compliant
MS27468T19B32B拓展信息
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations







哦! 它是空的。