Amphenol Aerospace Operations MS27488-22-2
- 收藏
- 对比
MS27488-22-2
67-MS27488-22-2
圆形连接器 - 配件
--
大陆
立即发货

AMPHENOL MS27488-22-2 Connector Accessory, Size 22, Sealing Plug, Amphenol's MIL-DTL-38999 Series II
1最小包装量--
MS27488-22-2详情
Amphenol Aerospace Operations MS27488-22-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
19 Weeks
已出版
2006
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
军用标准
MIL-DTL-38999
连接器支持类型
连接器附件
达到SVHC
无SVHC
RoHS状态
ROHS3 Compliant
MS27488-22-2拓展信息
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations








哦! 它是空的。