Amphenol Aerospace Operations MS27656T17F6A
- 收藏
- 对比
MS27656T17F6A
67-MS27656T17F6A
圆形连接器 - 外壳
--
大陆
立即发货

Conn Subminiature Cylindrical PIN 6 POS Crimp ST Wall Mount 6 Terminal 1 Port
1最小包装量--
MS27656T17F6A详情
Amphenol Aerospace Operations MS27656T17F6A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
安装类型
Wall
包装
Bulk
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
终端
Crimp
性别
Female
方向
Straight
接头数量
6
辐射硬化
无
RoHS状态
ROHS3 Compliant
MS27656T17F6A拓展信息
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations








哦! 它是空的。