Amphenol Aerospace Operations TVS07RF-19-35HE-LC
- 收藏
- 对比
TVS07RF-19-35HE-LC
67-TVS07RF-19-35HE-LC
圆形连接器 - 外壳
--
大陆
立即发货

TV 66C 66#22D PIN J/N RECP
1最小包装量--
TVS07RF-19-35HE-LC详情
Amphenol Aerospace Operations TVS07RF-19-35HE-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
触点镀层
Gold
已出版
2013
零件状态
活跃
ECCN 代码
EAR99
连接器类型
密耳系列连接器
性别
Female
HTS代码
8536.69.40.20
RoHS状态
Non-RoHS Compliant
TVS07RF-19-35HE-LC拓展信息
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations








哦! 它是空的。