AMPHENOL AIR VG95328M20-41PY
- 收藏
- 对比
VG95328M20-41PY
67-VG95328M20-41PY
无类别的
--
大陆
立即发货

Connector: military; plug; PIN: 41; size 20; aluminium alloy; olive
1最小包装量--
VG95328M20-41PY详情
AMPHENOL AIR VG95328M20-41PY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
gold-plated
Number of pins
41
Type of connector
military
Connector
plug
Case
size 20
Enclosure material
aluminium alloy
Connector series
VG95328
Colour
olive
Electrical mounting
crimped
Body coating
cadmium
Contact Sizes
20
Gross weight
2g
Certificates
RoHS compliant
VG95328M20-41PY拓展信息







哦! 它是空的。