Amphenol Communications Solutions CEE2X66SC-17Z14
- 收藏
- 对比
CEE2X66SC-17Z14
143-CEE2X66SC-17Z14
矩形连接器 - 触头
--
大陆
立即发货

Description: Card Edge Connector, 132 Contact(s), 2 Row(s), Female, Straight, Solder Terminal,
1最小包装量--
CEE2X66SC-17Z14详情
Amphenol Communications Solutions CEE2X66SC-17Z14重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL ICC
Mounting Styles
STRAIGHT
Number Of Connectors
ONE
Number of Rows Loaded
2
ECCN 代码
EAR99
连接器类型
卡边缘连接器
HTS代码
8536.69.40.40
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
YES
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
132
端子间距
1.27 mm
Reach合规守则
compliant
触点性别
FEMALE
终端类型
SOLDER
CEE2X66SC-17Z14拓展信息
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)







哦! 它是空的。