AMPHENOL COMMUNICATIONS SOLUTIONS T821164A1S100CEU
- 收藏
- 对比
T821164A1S100CEU
143-T821164A1S100CEU
端子板 - 线对板
--
大陆
立即发货

Connector: IDC; socket; male; PIN: 64; straight; THT; gold-plated
1最小包装量--
T821164A1S100CEU详情
AMPHENOL COMMUNICATIONS SOLUTIONS T821164A1S100CEU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
gold-plated
Number of pins
64
Type of connector
IDC
Connector
socket
Kind of connector
male
Spatial orientation
straight
Electrical mounting
THT
Contacts pitch
2.54mm
Connector pinout layout
2x32
Colour
black
Gross weight
8609mg
Certificates
RoHS compliant
家人
FCI
T821164A1S100CEU拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol







哦! 它是空的。