Amphenol Connex 132165
- 收藏
- 对比
132165
143-132165
同轴连接器(射频)
--
大陆
立即发货

132165 datasheet pdf and Coaxial Connectors (RF) product details from Amphenol Connex stock available at utmel
1最小包装量--
132165详情
Amphenol Connex 132165重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
面板安装
YES
Contact Finish Mating
GOLD (50)
Insulator Material
聚四氟乙烯
Rohs Code
有
Manufacturer Part Number
132165
Mounting Styles
STRAIGHT
Manufacturer
Amphenol Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.72
Manufacturer Series
132165
JESD-609代码
e4
连接器类型
射频SMA连接器
附加功能
STANDARD: MIL-C-39012
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
Reach合规守则
compliant
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
MALE
主体/外壳样式
RECEPTACLE
终端类型
TAB
耦合类型
THREADED
触点表面处理 终端
GOLD (50)
特性阻抗
50 Ω
132165拓展信息
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF







哦! 它是空的。