Amphenol Connex 272159
- 收藏
- 对比
272159
143-272159
同轴连接器(射频)
--
大陆
立即发货

RF 7/16 DIN Connector, Cable Mount, Solder Terminal, Jack
1最小包装量--
272159详情
Amphenol Connex 272159重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
Contact Finish Mating
SILVER
Insulator Material
聚四氟乙烯
Rohs Code
有
Manufacturer Part Number
272159
Mounting Styles
STRAIGHT
Manufacturer
Amphenol Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.45
Manufacturer Series
272159
JESD-609代码
e4
连接器类型
RF 7/16 DIN CONNECTOR
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
Reach合规守则
compliant
主体/外壳样式
JACK
终端类型
SOLDER
耦合类型
THREADED
触点表面处理 终端
SILVER
272159拓展信息
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF







哦! 它是空的。