Amphenol FCi 65863-342
- 收藏
- 对比
65863-342
143-65863-342
矩形连接器 - 触头
--
大陆
立即发货

Board Connector, 34 Contact(s), 2 Row(s), Male, Straight, Solder Terminal
1最小包装量--
65863-342详情
Amphenol FCi 65863-342重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
FCI
Contact Finish Mating
GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50)
Contact Materials
PHOSPHOR BRONZE
Mounting Styles
STRAIGHT
Number Of Connectors
ONE
Number of Rows Loaded
2
JESD-609代码
e4
ECCN 代码
EAR99
连接器类型
板连接器
附加功能
POLARISED, LATCHED
HTS代码
8536.69.40.40
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
34
端子间距
2.54 mm
Reach合规守则
unknown
触点性别
MALE
UL可燃性规范
94VE-0
终端类型
SOLDER
触点表面处理 终端
GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50)
65863-342拓展信息
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)







哦! 它是空的。