AMPHENOL FCI ASIA PTE LTD 10121750-1001191LF
- 收藏
- 对比
10121750-1001191LF
143-10121750-1001191LF
集成电路(IC)
--
大陆
立即发货

10121750-1001191LF datasheet pdf and Integrated Circuits (ICs) product details from AMPHENOL FCI ASIA PTE LTD stock available at utmel
1最小包装量--
10121750-1001191LF详情
AMPHENOL FCI ASIA PTE LTD 10121750-1001191LF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
10121750-1001191LF
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL FCI ASIA PTE LTD
Risk Rank
5.1
Contact Finish Mating
未说明
Contact Materials
铜合金
Manufacturer Series
10121750
ECCN 代码
EAR99
连接器类型
板连接器
HTS代码
8536.69.40.40
Reach合规守则
compliant
10121750-1001191LF拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol
AMPHENOL FCI ASIA PTE LTD
Amphenol
AMPHENOL FCI ASIA PTE LTD







哦! 它是空的。