AMPHENOL FCI ASIA PTE LTD 72309-4034BPSLF
- 收藏
- 对比
72309-4034BPSLF
143-72309-4034BPSLF
集成电路(IC)
--
大陆
立即发货

72309-4034BPSLF datasheet pdf and Integrated Circuits (ICs) product details from AMPHENOL FCI ASIA PTE LTD stock available at utmel
1最小包装量--
72309-4034BPSLF详情
AMPHENOL FCI ASIA PTE LTD 72309-4034BPSLF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
72309-4034BPSLF
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
FCI
Risk Rank
5.64
Contact Finish Mating
NICKEL PALLADIUM GOLD (30) OVER NICKEL (50)
Contact Materials
铜合金
Manufacturer Series
72309
JESD-609代码
e3
连接器类型
电信和数据通信连接器
Reach合规守则
unknown
触点表面处理 终端
MATTE TIN (100) OVER NICKEL (50)
72309-4034BPSLF拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol
AMPHENOL FCI ASIA PTE LTD
Amphenol
AMPHENOL FCI ASIA PTE LTD







哦! 它是空的。