AMPHENOL FCI ASIA PTE LTD 76745-128-62LF
- 收藏
- 对比
76745-128-62LF
143-76745-128-62LF
集成电路(IC)
--
大陆
立即发货

76745-128-62LF datasheet pdf and Integrated Circuits (ICs) product details from AMPHENOL FCI ASIA PTE LTD stock available at utmel
1最小包装量--
76745-128-62LF详情
AMPHENOL FCI ASIA PTE LTD 76745-128-62LF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
76745-128-62LF
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
FCI
Risk Rank
5.56
Contact Finish Mating
GOLD (30) OVER NICKEL (50)/GOLD FLASH OVER PALLADIUM NICKEL (30)
Contact Materials
PHOSPHOR BRONZE
Manufacturer Series
76745
JESD-609代码
e3
ECCN 代码
EAR99
连接器类型
板堆叠连接器
HTS代码
8536.69.40.40
Reach合规守则
unknown
触点表面处理 终端
MATTE TIN (79) OVER NICKEL (50)
76745-128-62LF拓展信息
Amphenol Industrial
Amphenol
AMPHENOL FCI ASIA PTE LTD
Amphenol
Amphenol
Amphenol
AMPHENOL FCI ASIA PTE LTD
Amphenol
Amphenol
Amphenol







哦! 它是空的。