AMPHENOL FCI ASIA PTE LTD 77313-SACT38LF
- 收藏
- 对比
77313-SACT38LF
143-77313-SACT38LF
集成电路(IC)
--
大陆
立即发货

77313-SACT38LF datasheet pdf and Integrated Circuits (ICs) product details from AMPHENOL FCI ASIA PTE LTD stock available at utmel
1最小包装量--
77313-SACT38LF详情
AMPHENOL FCI ASIA PTE LTD 77313-SACT38LF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
77313-SACT38LF
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
FCI
Risk Rank
5.54
Contact Finish Mating
GOLD FLASH OVER PALLADIUM NICKEL (15)
Contact Materials
PHOSPHOR BRONZE
Manufacturer Series
77313
JESD-609代码
e4
ECCN 代码
EAR99
连接器类型
板连接器
HTS代码
8536.69.40.40
Reach合规守则
unknown
触点表面处理 终端
GOLD FLASH OVER PALLADIUM NICKEL (15)
77313-SACT38LF拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol
AMPHENOL FCI ASIA PTE LTD
Amphenol
AMPHENOL FCI ASIA PTE LTD







哦! 它是空的。