AMPHENOL FCI ASIA PTE LTD 85992-003LF
- 收藏
- 对比
85992-003LF详情
AMPHENOL FCI ASIA PTE LTD 85992-003LF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
85992-003LF
Part Life Cycle Code
活跃
Ihs Manufacturer
FCI
Package Description
LEAD FREE
Risk Rank
5.77
Contact Finish Mating
未说明
Manufacturer Series
85992
连接器类型
PCB 连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
Reach合规守则
compliant
85992-003LF拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol
AMPHENOL FCI ASIA PTE LTD
Amphenol
AMPHENOL FCI ASIA PTE LTD








哦! 它是空的。