AMPHENOL FCI ASIA PTE LTD 900338
- 收藏
- 对比
900338
143-900338
端子 - PC 引脚插座,插座连接器
--
大陆
立即发货

Circular MIL Spec Contacts Quadrax Contact
1最小包装量--
900338详情
AMPHENOL FCI ASIA PTE LTD 900338重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
900338
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.63
Factory Pack QuantityFactory Pack Quantity
1
Brand
Amphenol Socapex
子类别
Circular Connectors
触点类型
Quadrax
Reach合规守则
unknown
连接器支持类型
连接器附件
产品类别
圆形MIL规格触点
产品
Contacts
产品类别
圆形MIL规格触点
900338拓展信息
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial







哦! 它是空的。