AMPHENOL FCI ASIA PTE LTD 900361
- 收藏
- 对比
900361
143-900361
端子 - PC 引脚插座,插座连接器
--
大陆
立即发货

Circular MIL Spec Contacts Quadrax Contact
1最小包装量--
900361详情
AMPHENOL FCI ASIA PTE LTD 900361重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
900361
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.64
Brand
Amphenol Socapex
子类别
Circular Connectors
触点类型
Quadrax
Reach合规守则
unknown
连接器支持类型
连接器附件
产品类别
圆形MIL规格触点
产品
Contacts
产品类别
圆形MIL规格触点
900361拓展信息
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial







哦! 它是空的。