AMPHENOL FCI ASIA PTE LTD ACJC5HL
- 收藏
- 对比
ACJC5HL
143-ACJC5HL
圆形连接器 - 后壳和电缆夹
--
大陆
立即发货

XLR Connectors 3P Horiz PCB Recpt 1/4" Mono Jack
1最小包装量--
ACJC5HL详情
AMPHENOL FCI ASIA PTE LTD ACJC5HL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
板和面板
Manufacturer Part Number
ACJC5HL
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.55
Contact Finish Mating
未说明
Manufacturer Series
AC
连接器类型
AUDIO/RCA CONNECTOR
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
主体/外壳样式
RECEPTACLE
终端类型
SOLDER
端口的数量
1
极数
5
ACJC5HL拓展信息
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations







哦! 它是空的。