AMPHENOL FCI ASIA PTE LTD HM2A30PG60G0
- 收藏
- 对比
HM2A30PG60G0
143-HM2A30PG60G0
集成电路(IC)
--
大陆
立即发货

HM2A30PG60G0 datasheet pdf and Integrated Circuits (ICs) product details from AMPHENOL FCI ASIA PTE LTD stock available at utmel
1最小包装量--
HM2A30PG60G0详情
AMPHENOL FCI ASIA PTE LTD HM2A30PG60G0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Manufacturer Part Number
HM2A30PG60G0
Part Life Cycle Code
Obsolete
Ihs Manufacturer
FCI
Risk Rank
5.72
Manufacturer Series
HM2A30PG60G0
Mounting Styles
STRAIGHT
Number of Rows Loaded
1
连接器类型
板连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
6
端子间距
7.5 mm
Reach合规守则
unknown
触点性别
MALE
终端类型
PRESS FIT
HM2A30PG60G0拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol
AMPHENOL FCI ASIA PTE LTD
Amphenol
AMPHENOL FCI ASIA PTE LTD







哦! 它是空的。