AMPHENOL FCI ASIA PTE LTD YS2C-LB
- 收藏
- 对比
YS2C-LB
143-YS2C-LB
集成电路(IC)
--
大陆
立即发货

YS2C-LB datasheet pdf and Integrated Circuits (ICs) product details from AMPHENOL FCI ASIA PTE LTD stock available at utmel
1最小包装量--
YS2C-LB详情
AMPHENOL FCI ASIA PTE LTD YS2C-LB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
YS2C-LB
Rohs Code
无
Part Life Cycle Code
活跃
Ihs Manufacturer
FCI
Risk Rank
5.78
Manufacturer Series
YS-LB
无铅代码
无
ECCN 代码
EAR99
HTS代码
8536.90.40.00
Reach合规守则
compliant
线规
3 AWG
端子和接线板类型
线端子
终端性别
FEMALE
YS2C-LB拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol
AMPHENOL FCI ASIA PTE LTD
Amphenol
AMPHENOL FCI ASIA PTE LTD







哦! 它是空的。