Amphenol Fiber Systems M28876/7C21P3
- 收藏
- 对比
M28876/7C21P3
143-M28876/7C21P3
光纤连接器
--
大陆
立即发货

Fiber Optic Connectors
1最小包装量--
M28876/7C21P3详情
Amphenol Fiber Systems M28876/7C21P3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Minimum Operating Temperature
- 28 C
Maximum Operating Temperature
+ 65 C
类型
Plug
定位的数量
6 Position
模式
Multimode, Singlemode
产品
Fiber Optic Connector
特征
Multimode, Singlemode
M28876/7C21P3拓展信息
Amphenol
Amphenol RF
Amphenol Fiber Systems
Amphenol
Amphenol
Amphenol RF
Amphenol Fiber Systems
Amphenol Fiber Systems
Amphenol Information Communication & Commercial
Amphenol Fiber Systems







哦! 它是空的。