Amphenol Industrial 0608-450
- 收藏
- 对比
0608-450
143-0608-450
集成电路(IC)
--
大陆
立即发货

0608-450 datasheet pdf and Integrated Circuits (ICs) product details from Amphenol Industrial stock available at utmel
1最小包装量--
0608-450详情
Amphenol Industrial 0608-450重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
54111-106084500LF
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
FCI
Risk Rank
5.61
Contact Finish Mating
GOLD (30)/GOLD FLASH OVER PALLADIUM NICKEL (30)
Contact Materials
PHOSPHOR BRONZE
Manufacturer Series
54111
JESD-609代码
e3
ECCN 代码
EAR99
连接器类型
板堆叠连接器
HTS代码
8536.69.40.40
Reach合规守则
unknown
触点表面处理 终端
MATTE TIN (79) OVER NICKEL (50)
0608-450拓展信息
Amphenol Industrial
Amphenol
AMPHENOL FCI ASIA PTE LTD
Amphenol
Amphenol
Amphenol
AMPHENOL FCI ASIA PTE LTD
Amphenol
Amphenol
Amphenol







哦! 它是空的。