Amphenol Industrial 97-16-848S
- 收藏
- 对比
97-16-848S
143-97-16-848S
圆形连接器
--
大陆
立即发货

97-16-848S datasheet pdf and Circular Connectors product details from Amphenol Industrial stock available at utmel
1最小包装量--
97-16-848S详情
Amphenol Industrial 97-16-848S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
MIL Type
MIL-DTL-5015
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
U10-825809-AAS
Manufacturer
Amphenol
Brand
Amphenol Industrial
Tradename
5015
RoHS
Details
系列
97 5015
类型
Insert
子类别
Circular Connectors
军用标准
MIL-DTL-5015
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Components
产品类别
Circular MIL Spec Tools, Hardware & Accessories
97-16-848S拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol







哦! 它是空的。