Amphenol Industrial 97-181-24(624)
- 收藏
- 对比
97-181-24(624)
143-97-181-24(624)
圆形连接器
--
大陆
立即发货

97-181-24(624) datasheet pdf and Circular Connectors product details from Amphenol Industrial stock available at utmel
1最小包装量--
97-181-24(624)详情
Amphenol Industrial 97-181-24(624)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
MIL Type
MIL-DTL-5015
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
C1083501024U
Manufacturer
Amphenol
Brand
Amphenol Industrial
Tradename
5015
RoHS
N
For Use With
97 Series Plugs
系列
97 5015
类型
虚拟贮存插座
子类别
Circular Connectors
军用标准
MIL-DTL-5015
镀层
橄榄色锌合金
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
97-181-24(624)拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol







哦! 它是空的。