Amphenol Industrial 97-18-16P(431)
- 收藏
- 对比
97-18-16P(431)
143-97-18-16P(431)
圆形连接器
--
大陆
立即发货

97-18-16P(431) datasheet pdf and Circular Connectors product details from Amphenol Industrial stock available at utmel
--最小包装量--
97-18-16P(431)详情
Amphenol Industrial 97-18-16P(431)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
Unit Weight
0.705479 oz
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
C10-825590-16P
Manufacturer
Amphenol
Brand
Amphenol Industrial
Tradename
5015
RoHS
Details
系列
97 5015
终端
Solder
定位的数量
10
子类别
Circular Connectors
军用标准
MIL-DTL-5015
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
97-18-16P(431)拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol







哦! 它是空的。