Amphenol Industrial 97-22-2S(431)
- 收藏
- 对比
97-22-2S(431)
143-97-22-2S(431)
圆形连接器
--
大陆
立即发货

97-22-2S(431) datasheet pdf and Circular Connectors product details from Amphenol Industrial stock available at utmel
1最小包装量--
97-22-2S(431)详情
Amphenol Industrial 97-22-2S(431)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Orientation
Straight
Termination Method
Solder
Contact Materials
Copper Alloy
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
C10-825592-02S
Manufacturer
Amphenol
Brand
Amphenol Industrial
Tradename
5015
RoHS
Details
操作温度
-55 to 125 °C
系列
97 5015
性别
Receptacle
子类别
Circular Connectors
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
97-22-2S(431)拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol







哦! 它是空的。