Amphenol Industrial 97-3054-12(676)
- 收藏
- 对比
97-3054-12(676)
143-97-3054-12(676)
圆形连接器
--
大陆
立即发货

97-3054-12(676) datasheet pdf and Circular Connectors product details from Amphenol Industrial stock available at utmel
1最小包装量--
97-3054-12(676)详情
Amphenol Industrial 97-3054-12(676)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
MIL Type
MIL-DTL-5015
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
C10835027012
Manufacturer
Amphenol
Brand
Amphenol Industrial
Tradename
5015
For Use With
97 Series Connectors
系列
97 5015
类型
联接螺母
子类别
Circular Connectors
镀层
Bright Nickel
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Hardware
产品类别
Circular MIL Spec Tools, Hardware & Accessories
97-3054-12(676)拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol







哦! 它是空的。