Amphenol Industrial 97-3064-6
- 收藏
- 对比
97-3064-6
143-97-3064-6
圆形连接器
--
大陆
立即发货

97-3064-6 datasheet pdf and Circular Connectors product details from Amphenol Industrial stock available at utmel
1最小包装量--
97-3064-6详情
Amphenol Industrial 97-3064-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
MIL Type
MIL-DTL-5015
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol Industrial
For Use With
97 Series Connectors
RoHS
Non-Compliant
系列
97
包装
Bulk
类型
Nut
子类别
Circular Connectors
镀层
橄榄绿色铬酸盐镀镉
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Hardware
产品类别
Circular MIL Spec Tools, Hardware & Accessories
辐射硬化
无
97-3064-6拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol







哦! 它是空的。