Amphenol Industrial 97-3100A-22-10S(621)
- 收藏
- 对比
97-3100A-22-10S(621)
143-97-3100A-22-10S(621)
圆形连接器
--
大陆
立即发货

97-3100A-22-10S(621) datasheet pdf and Circular Connectors product details from Amphenol Industrial stock available at utmel
1最小包装量--
97-3100A-22-10S(621)详情
Amphenol Industrial 97-3100A-22-10S(621)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
14 Weeks
RoHS
Compliant
Manufacturer Part Number
97-3100A-22-10S(621)
Manufacturer
Amphenol Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.56
Manufacturer Series
97
连接器类型
密耳系列连接器
性别
Female
Reach合规守则
unknown
接头数量
4
触点样式
Socket
97-3100A-22-10S(621)拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol







哦! 它是空的。