Amphenol Industrial 97-3106A-16-848S
- 收藏
- 对比
97-3106A-16-848S
143-97-3106A-16-848S
圆形连接器
--
大陆
立即发货

97-3106A-16-848S datasheet pdf and Circular Connectors product details from Amphenol Industrial stock available at utmel
1最小包装量--
97-3106A-16-848S详情
Amphenol Industrial 97-3106A-16-848S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
外壳材料
Aluminium
RoHS
Compliant
Shell Sizes
16
Shell Style#
Straight
MIL Type
MIL-DTL-5015
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
电缆安装
Insert Arrangement
16-848
Contact Materials
Copper Alloy
Mating Style
Threaded
Part # Aliases
U10-820069-AAS
Manufacturer
Amphenol
Brand
Amphenol Industrial
Tradename
5015
系列
97 5015
终端
Solder
性别
Female
子类别
Circular Connectors
军用标准
MIL-DTL-5015
终端样式
Solder
镀层
Cadmium, Chromate
产品类别
军规圆形连接器
外壳电镀
Cadmium
产品
Connectors
安装角
Straight
产品类别
军规圆形连接器
97-3106A-16-848S拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol







哦! 它是空的。