Amphenol Industrial 97-67-32-16
- 收藏
- 对比
97-67-32-16
143-97-67-32-16
圆形连接器
--
大陆
立即发货

97-67-32-16 datasheet pdf and Circular Connectors product details from Amphenol Industrial stock available at utmel
1最小包装量--
97-67-32-16详情
Amphenol Industrial 97-67-32-16重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
32
Shell Style#
Straight
MIL Type
MIL-DTL-5015
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
Threaded
Manufacturer
Amphenol
Brand
Amphenol Industrial
RoHS
Non-Compliant
系列
97
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
外壳电镀
橄榄绿色铬酸盐镀镉
产品
电缆夹
产品类别
Circular MIL Spec Strain Reliefs & Adapters
97-67-32-16拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol







哦! 它是空的。