Amphenol Industrial 97-79-201
- 收藏
- 对比
97-79-201
143-97-79-201
套管 - 音频连接器
--
大陆
立即发货

97-79-201 datasheet pdf and Barrel - Audio Connectors product details from Amphenol Industrial stock available at utmel
1最小包装量--
97-79-201详情
Amphenol Industrial 97-79-201重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Bushing
RoHS
Non-Compliant
MIL Type
MIL-DTL-5015
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
C10825926201 C10-825926-201
Manufacturer
Amphenol
Brand
Amphenol Industrial
Tradename
5015
For Use With
97 Series Connectors
系列
97 5015
类型
Bushing
子类别
Circular Connectors
军用标准
MIL-DTL-5015
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
97-79-201拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol Industrial
Amphenol
Amphenol
Amphenol
Amphenol







哦! 它是空的。